AVX Corporation Ceramic Capacitors - 12067C152KAT2A 12067C152KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853818-12067C152KAT2 A Features: 1500 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853818-12067C152KAT2 A Features: 1500 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067C152KAT2A - 853818-12067C152KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067C152KAT2A
853818-12067C152KAT2A
Ceramic Capacitors - 12067C152KAT2A 853818-12067C152KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853818-12067C152KAT2 A Features: 1500 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 853818-12067C152KAT2A
Features: 1500 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 500V Capacitor
60-12067C152KAT2A
SMD 500V Capacitor 60-12067C152KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72H152KU NEW GLOBAL PN 500V 1500p A 581-KGM31DR72H152KU Product overview: 12067C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067C152KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72H152KU NEW GLOBAL PN 500V 1500p A 581-KGM31DR72H152KU Product overview: 12067C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067C152KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983712 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983712
MLCCs - Multilayer Ceramic Capacitors 6983712
KYOCERA AVX 12067C152KAT2A

KYOCERA AVX 12067C152KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983712P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983712P
MLCCs - Multilayer Ceramic Capacitors 6983712P
KYOCERA AVX 12067C152KAT2A

KYOCERA AVX 12067C152KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704737 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704737
MLCCs - Multilayer Ceramic Capacitors 1704737
KYOCERA AVX 12067C152KAT2A

KYOCERA AVX 12067C152KAT2A

Supplier's Site
CAP CER 1500PF 500V X7R 1206 - 66-12067C152KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1500PF 500V X7R 1206
66-12067C152KAT2A
CAP CER 1500PF 500V X7R 1206 66-12067C152KAT2A
CAP CER 1500PF 500V X7R 1206

CAP CER 1500PF 500V X7R 1206

Supplier's Site
Capacitor Ceramic 1500Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9845
Capacitor Ceramic 1500Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9845
CAPACITOR CERAMIC 1500PF 500V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 500V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853818-12067C152KAT2A 60-12067C152KAT2A 6983712 6983712P 66-12067C152KAT2A 55J9845
Product Name Ceramic Capacitors - 12067C152KAT2A SMD 500V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 1500PF 500V X7R 1206 Capacitor Ceramic 1500Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers