CERAMIC CAPACITOR 0.01UF 500V, X7R, 20%, 1206, FULL REEL; Capacitance:10000pF;
CAP CER 10000PF 500V X7R 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J9842 | 12067C103MAT2A |
| Product Name | Ceramic Capacitor 0.01Uf 500V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 500 volts | 500 volts |
| Packing Method | Tape Reel |