Kyocera Corporation Capacitor Ceramic 0.01Uf 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067C103JAT2A

Description
CAPACITOR CERAMIC 0.01UF 500V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 500V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9840
Capacitor Ceramic 0.01Uf 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9840
CAPACITOR CERAMIC 0.01UF 500V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 500V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9840
Product Name Capacitor Ceramic 0.01Uf 500V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers