1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72H102KU NEW GLOBAL PN 500V 1000p A 581-KGM31DR72H102KU Product overview: 12067C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067C102KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 1000PF 500V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
500V 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 1000PF 500V X7R 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM31DR72H102KUCT-ND | 478-KGM31DR72H102KUDKR-ND | 60-12067C102KAT2A | 96M1519 | 95W1587 | 12067C102KAT2A | 12067C102KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 500V Capacitor | Ceramic Capacitor 1000Pf 500V, X7R, 10%, 1206; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |