Kyocera Corporation Ceramic Capacitor 68Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067A680JAT2A

Description
CERAMIC CAPACITOR 68PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9830 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9830
Ceramic Capacitor 68Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9830
CERAMIC CAPACITOR 68PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 68Pf, 500V, 1206; Capacitance Kyocera Avx - 96Y8639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 68Pf, 500V, 1206; Capacitance Kyocera Avx
96Y8639
Cap, Mlcc, C0G, 68Pf, 500V, 1206; Capacitance Kyocera Avx 96Y8639
CAP, MLCC, C0G, 68PF, 500V, 1206; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, C0G, 68PF, 500V, 1206; Capacitance:68pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9830
Product Name Ceramic Capacitor 68Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details