Kyocera Corporation Ceramic Capacitors 12067A620JAT2A

Description
62pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
62pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067A620JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12067A620JAT2A-ND
Ceramic Capacitors 12067A620JAT2A-ND
62pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

62pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 62Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J9829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 62Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J9829
Capacitor Ceramic 62Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J9829
CAPACITOR CERAMIC 62PF 500V, C0G, 5%, 1206; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 62PF 500V, C0G, 5%, 1206; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12067A620JAT2A-ND 55J9829
Product Name Ceramic Capacitors Capacitor Ceramic 62Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details