Kyocera Corporation Capacitor Ceramic 56Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067A560JAT2A

Description
CAPACITOR CERAMIC 56PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:56pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 56PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:56pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 56Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9825 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9825
Capacitor Ceramic 56Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9825
CAPACITOR CERAMIC 56PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:56pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:56pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9825
Product Name Capacitor Ceramic 56Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers