Kyocera Corporation SMD 500V 470pF Capacitor 12067A471KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471KU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471KU Product overview: 12067A471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471KU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471KU Product overview: 12067A471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500V 470pF Capacitor
60-12067A471KAT2A
SMD 500V 470pF Capacitor 60-12067A471KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471KU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471KU Product overview: 12067A471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H471KU NEW GLOBAL PN 500V 470pF A 581-KGM31VCG2H471KU Product overview: 12067A471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12067A471KAT2A - 760276-12067A471KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067A471KAT2A
760276-12067A471KAT2A
Ceramic Capacitors - 12067A471KAT2A 760276-12067A471KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760276-12067A471KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 500V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 1206J5000471KFR; 1206J5000471KCT; CC1206KRNPOBBN471; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760276-12067A471KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 1206J5000471KFR; 1206J5000471KCT; CC1206KRNPOBBN471;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9823
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9823
CAPACITOR CERAMIC 470PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-12067A471KAT2A 760276-12067A471KAT2A 55J9823
Product Name SMD 500V 470pF Capacitor Ceramic Capacitors - 12067A471KAT2A Capacitor Ceramic 470Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers