Kyocera Corporation Capacitor Ceramic 47Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 12067A470KAT2A

Description
CAPACITOR CERAMIC 47PF 500V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 47PF 500V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 47Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9821
Capacitor Ceramic 47Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9821
CAPACITOR CERAMIC 47PF 500V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 500V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12067A470KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A470KAT2A
Ceramic Capacitors 12067A470KAT2A
CAP CER 47PF 500V NP0 1206

CAP CER 47PF 500V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9821 12067A470KAT2A
Product Name Capacitor Ceramic 47Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers