Kyocera Corporation Ceramic Capacitors 12067A1R8BAT2A

Description
1.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG2H1R8BTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H1R8BTTR-ND
Ceramic Capacitors 478-KGM31BCG2H1R8BTTR-ND
1.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1.8pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2H1R8BTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H1R8BTCT-ND
Ceramic Capacitors 478-KGM31BCG2H1R8BTCT-ND
CAP CER 1.8PF 500V C0G/NP0 1206

CAP CER 1.8PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2H1R8BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H1R8BTDKR-ND
Ceramic Capacitors 478-KGM31BCG2H1R8BTDKR-ND
CAP CER 1.8PF 500V C0G/NP0 1206

CAP CER 1.8PF 500V C0G/NP0 1206

Buy Now Datasheet
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8753 - Newark, An Avnet Company
Chicago, IL, United States
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8753
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8753
STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM31BCG2H1R8BTTR-ND 478-KGM31BCG2H1R8BTDKR-ND 21T8753
Product Name Ceramic Capacitors Ceramic Capacitors Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details