Kyocera Corporation Ceramic Capacitor 180Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12067A181JAT2A

Description
CERAMIC CAPACITOR 180PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 180PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 180Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9786 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9786
Ceramic Capacitor 180Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9786
CERAMIC CAPACITOR 180PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9786
Product Name Ceramic Capacitor 180Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers