CAP CER 150PF 500V NP0 1206
CERAMIC CAPACITOR 150PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12067A151JAT2A | 55J9783 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 150Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |