150pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
150pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
150pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, MLCC, C0G, 150PF, 500V, 1206; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM31BCG2H151GTDKR-ND | 478-KGM31BCG2H151GTCT-ND | 96Y8635 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 150Pf, 500V, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |