CAPACITOR CERAMIC 120PF 500V, C0G, 5%, 1206; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9780 |
| Product Name | Capacitor Ceramic 120Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |