AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12067A100JAT2A

Description
KYOCERA AVX 12067A100JAT2A
Request a Quote
Description
KYOCERA AVX 12067A100JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391034 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391034
MLCCs - Multilayer Ceramic Capacitors 391034
KYOCERA AVX 12067A100JAT2A

KYOCERA AVX 12067A100JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391034P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391034P
MLCCs - Multilayer Ceramic Capacitors 391034P
1206 C0G ceramic capacitor, 500V 10pF

1206 C0G ceramic capacitor, 500V 10pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667848
MLCCs - Multilayer Ceramic Capacitors 1667848
KYOCERA AVX 12067A100JAT2A

KYOCERA AVX 12067A100JAT2A

Supplier's Site
Ceramic Capacitor 10Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9772 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9772
Ceramic Capacitor 10Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9772
CERAMIC CAPACITOR 10PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 391034 391034P 55J9772
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 10Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers