AVX Corporation Ceramic Capacitors 12066D226MAT2A

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR50J226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J226MUTR-ND
Ceramic Capacitors 478-KGM31HR50J226MUTR-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR50J226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J226MUCT-ND
Ceramic Capacitors 478-KGM31HR50J226MUCT-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR50J226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J226MUDKR-ND
Ceramic Capacitors 478-KGM31HR50J226MUDKR-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983706 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983706
MLCCs - Multilayer Ceramic Capacitors 6983706
KYOCERA AVX 12066D226MAT2A

KYOCERA AVX 12066D226MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676685 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676685
MLCCs - Multilayer Ceramic Capacitors 1676685
KYOCERA AVX 12066D226MAT2A

KYOCERA AVX 12066D226MAT2A

Supplier's Site
Ceramic Capacitors - 12066D226MAT2A - 853815-12066D226MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12066D226MAT2A
853815-12066D226MAT2A
Ceramic Capacitors - 12066D226MAT2A 853815-12066D226MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853815-12066D226MAT2 A Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3802-6, 12066D226MAT2A\\2.5K , 478-3802-1, 12066D226MAT2A\\2K, 12066D226MAT2A/2.5K, 478-3802-2

Manufacturer: AVX Corporation
Win Source Part Number: 853815-12066D226MAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3802-6, 12066D226MAT2A\\2.5K, 478-3802-1, 12066D226MAT2A\\2K, 12066D226MAT2A/2.5K, 478-3802-2

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 22uF Capacitor
60-12066D226MAT2A
SMD 6.3V 22uF Capacitor 60-12066D226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR50J226MU NEW GLOBAL PN 6.3V 22uF A 581-KGM31HR50J226MU Product overview: 12066D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066D226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR50J226MU NEW GLOBAL PN 6.3V 22uF A 581-KGM31HR50J226MU Product overview: 12066D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066D226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 88H4000 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
88H4000
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 88H4000
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx - 84K8409 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx
84K8409
Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx 84K8409
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR50J226MUTR-ND 478-KGM31HR50J226MUDKR-ND 6983706 853815-12066D226MAT2A 60-12066D226MAT2A 88H4000
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12066D226MAT2A SMD 6.3V 22uF Capacitor Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers