Kyocera Corporation Capacitors - Ceramic Capacitors 12066C226MAT2A\2K

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331152-12066C226MAT 2A\2K Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12066C226MAT2A-ND,47 8-4595-2,478-12066C2 26MAT2A\\2KCT,478-45 95-6-ND,478-4595-1,4 78-4595-6,12066C226M AT2A/2.5K,478-4595-1 -ND,478-4595-2-ND,47 8-12066C226MAT2A\\2K TR,478-12066C226MAT2 A\\2KDKR,12066C226MA T2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331152-12066C226MAT 2A\2K Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12066C226MAT2A-ND,47 8-4595-2,478-12066C2 26MAT2A\\2KCT,478-45 95-6-ND,478-4595-1,4 78-4595-6,12066C226M AT2A/2.5K,478-4595-1 -ND,478-4595-2-ND,47 8-12066C226MAT2A\\2K TR,478-12066C226MAT2 A\\2KDKR,12066C226MA T2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331152-12066C226MAT2A\2K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331152-12066C226MAT2A\2K
Capacitors - Ceramic Capacitors 1331152-12066C226MAT2A\2K
Manufacturer: KYOCERA AVX Win Source Part Number: 1331152-12066C226MAT 2A\2K Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12066C226MAT2A-ND,47 8-4595-2,478-12066C2 26MAT2A\\2KCT,478-45 95-6-ND,478-4595-1,4 78-4595-6,12066C226M AT2A/2.5K,478-4595-1 -ND,478-4595-2-ND,47 8-12066C226MAT2A\\2K TR,478-12066C226MAT2 A\\2KDKR,12066C226MA T2A RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331152-12066C226MAT2A\2K
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.070" (1.78mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12066C226MAT2A-ND,478-4595-2,478-12066C226MAT2A\\2KCT,478-4595-6-ND,478-4595-1,478-4595-6,12066C226MAT2A/2.5K,478-4595-1-ND,478-4595-2-ND,478-12066C226MAT2A\\2KTR,478-12066C226MAT2A\\2KDKR,12066C226MAT2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-12066C226MAT2A\2K
22UF 6.3V Capacitor 60-12066C226MAT2A\2K
CAP CER 22UF 6.3V X7R 1206 / 22 µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric) Product overview: 12066C226MAT2A\2K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066C226MAT2A\2K can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7R 1206 / 22 µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric) Product overview: 12066C226MAT2A\2K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066C226MAT2A\2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1331152-12066C226MAT2A\2K 60-12066C226MAT2A\2K
Product Name Capacitors - Ceramic Capacitors 22UF 6.3V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers