Kyocera Corporation Ceramic Capacitors 12066C226MAT2A\\2.5K

Description
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12066C226MAT2A\\2.5KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12066C226MAT2A\\2.5KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12066C226MAT2A\\2.5KCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-12066C226MAT2A\\2.5KDKR-ND 478-12066C226MAT2A\\2.5KTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers