AVX Corporation Ceramic Capacitors 12066C226KAT2A

Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR70J226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR70J226KUTR-ND
Ceramic Capacitors 478-KGM31AR70J226KUTR-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR70J226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR70J226KUCT-ND
Ceramic Capacitors 478-KGM31AR70J226KUCT-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR70J226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR70J226KUDKR-ND
Ceramic Capacitors 478-KGM31AR70J226KUDKR-ND
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356734P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356734P
MLCCs - Multilayer Ceramic Capacitors 1356734P
KYOCERA AVX 12066C226KAT2A

KYOCERA AVX 12066C226KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356734
MLCCs - Multilayer Ceramic Capacitors 1356734
KYOCERA AVX 12066C226KAT2A

KYOCERA AVX 12066C226KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704736
MLCCs - Multilayer Ceramic Capacitors 1704736
KYOCERA AVX 12066C226KAT2A

KYOCERA AVX 12066C226KAT2A

Supplier's Site
Singapore, Singapore
SMD 6.3V 22uF Capacitor
60-12066C226KAT2A
SMD 6.3V 22uF Capacitor 60-12066C226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR70J226KU NEW GLOBAL PN 6.3V 22uF A 581-KGM31AR70J226KU Product overview: 12066C226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066C226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR70J226KU NEW GLOBAL PN 6.3V 22uF A 581-KGM31AR70J226KU Product overview: 12066C226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066C226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330073-12066C226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330073-12066C226KAT2A
Capacitors - Ceramic Capacitors 1330073-12066C226KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330073-12066C226KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5997-6,478-5997- 2,478-5997-1,12066C2 26KAT2A/2.5K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330073-12066C226KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.070" (1.78mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5997-6,478-5997-2,478-5997-1,12066C226KAT2A/2.5K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 12066C226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12066C226KAT2A
Ceramic Capacitors 12066C226KAT2A
CAP CER 22UF 6.3V X7R 1206

CAP CER 22UF 6.3V X7R 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 15P4091 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
15P4091
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 15P4091
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1581
Cap, 22Μf, 6.3V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1581
CAP, 22µF, 6.3V, 10%, X7R, 1206, REEL; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, 10%, X7R, 1206, REEL; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR70J226KUTR-ND 478-KGM31AR70J226KUDKR-ND 1356734P 1356734 60-12066C226KAT2A 1330073-12066C226KAT2A 12066C226KAT2A 15P4091 95W1581
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 6.3V 22uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 22Μf, 6.3V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details