Kyocera Corporation Capacitor Ceramic 0.47Uf, 50V, X8L, 10%, 1206; Capacitance Kyocera Avx 12065L474K4T2A

Description
CAPACITOR CERAMIC 0.47UF, 50V, X8L, 10%, 1206; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.47UF, 50V, X8L, 10%, 1206; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.47Uf, 50V, X8L, 10%, 1206; Capacitance Kyocera Avx - 68R2180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X8L, 10%, 1206; Capacitance Kyocera Avx
68R2180
Capacitor Ceramic 0.47Uf, 50V, X8L, 10%, 1206; Capacitance Kyocera Avx 68R2180
CAPACITOR CERAMIC 0.47UF, 50V, X8L, 10%, 1206; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X8L, 10%, 1206; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8L; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 50 V Rohs Compliant Kyocera Avx - 37T9074 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 50 V Rohs Compliant Kyocera Avx
37T9074
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 50 V Rohs Compliant Kyocera Avx 37T9074
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 50 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 68R2180 37T9074
Product Name Capacitor Ceramic 0.47Uf, 50V, X8L, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 50 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers