Kyocera Corporation Ceramic Capacitors 12065G684ZAT2A

Description
CAP CER 0.68UF 50V Y5V 1206
Request a Quote Datasheet
Description
CAP CER 0.68UF 50V Y5V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065G684ZAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065G684ZAT2ACT-ND
Ceramic Capacitors 478-12065G684ZAT2ACT-ND
CAP CER 0.68UF 50V Y5V 1206

CAP CER 0.68UF 50V Y5V 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12065G684ZAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065G684ZAT2ATR-ND
Ceramic Capacitors 478-12065G684ZAT2ATR-ND
0.68µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.68µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065G684ZAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065G684ZAT2ADKR-ND
Ceramic Capacitors 478-12065G684ZAT2ADKR-ND
CAP CER 0.68UF 50V Y5V 1206

CAP CER 0.68UF 50V Y5V 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065G684ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065G684ZAT2A
Capacitors - Ceramic Capacitors 12065G684ZAT2A
CAP CER 0.68UF 50V Y5V 1206

CAP CER 0.68UF 50V Y5V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065G684ZAT2ACT-ND 478-12065G684ZAT2ADKR-ND 12065G684ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details