Kyocera Corporation Ceramic Capacitors 12065G224ZAT2A

Description
CAP CER 0.22UF 50V Y5V 1206
Datasheet
Description
CAP CER 0.22UF 50V Y5V 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065G224ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065G224ZAT2A
Ceramic Capacitors 12065G224ZAT2A
CAP CER 0.22UF 50V Y5V 1206

CAP CER 0.22UF 50V Y5V 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6809 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6809
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6809
Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065G224ZAT2A 07WX6809
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.22 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details