Kyocera Corporation Ceramic Capacitors 12065G105ZAT2A

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31NV51H105ZUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31NV51H105ZUTR-ND
Ceramic Capacitors 478-KGM31NV51H105ZUTR-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31NV51H105ZUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31NV51H105ZUDKR-ND
Ceramic Capacitors 478-KGM31NV51H105ZUDKR-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31NV51H105ZUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31NV51H105ZUCT-ND
Ceramic Capacitors 478-KGM31NV51H105ZUCT-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12065G105ZAT2A
SMD 50V 1uF Capacitor 60-12065G105ZAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31NV51H105ZU NEW GLOBAL PN 50V 1uF Y5 A 581-KGM31NV51H105ZU Product overview: 12065G105ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065G105ZAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31NV51H105ZU NEW GLOBAL PN 50V 1uF Y5 A 581-KGM31NV51H105ZU Product overview: 12065G105ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065G105ZAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441710
MLCCs - Multilayer Ceramic Capacitors 1441710
KYOCERA AVX 12065G105ZAT2A

KYOCERA AVX 12065G105ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441627
MLCCs - Multilayer Ceramic Capacitors 1441627
KYOCERA AVX 12065G105ZAT2A

KYOCERA AVX 12065G105ZAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441710P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441710P
MLCCs - Multilayer Ceramic Capacitors 1441710P
KYOCERA AVX 12065G105ZAT2A

KYOCERA AVX 12065G105ZAT2A

Supplier's Site
Ceramic Capacitors - 12065G105ZAT2A - 1001131-12065G105ZAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065G105ZAT2A
1001131-12065G105ZAT2A
Ceramic Capacitors - 12065G105ZAT2A 1001131-12065G105ZAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001131-12065G105ZAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001131-12065G105ZAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx - 96K4790 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx
96K4790
Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx 96K4790
CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, Y5V, +80, -20%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9437 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9437
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9437
Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1Uf, 50V, +80%, -20%, 1206, Full Reel; Capacitance Kyocera Avx - 25C6788 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 50V, +80%, -20%, 1206, Full Reel; Capacitance Kyocera Avx
25C6788
Mlcc Capacitor, 1Uf, 50V, +80%, -20%, 1206, Full Reel; Capacitance Kyocera Avx 25C6788
MLCC CAPACITOR, 1UF, 50V, +80%, -20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 50V, +80%, -20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065G105ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065G105ZAT2A
Ceramic Capacitors 12065G105ZAT2A
CAP CER 1UF 50V Y5V 1206

CAP CER 1UF 50V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31NV51H105ZUTR-ND 478-KGM31NV51H105ZUDKR-ND 60-12065G105ZAT2A 1441710 1441710P 1001131-12065G105ZAT2A 96K4790 95W9437 12065G105ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065G105ZAT2A Ceramic Capacitor, 1Uf, 50V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Y5V Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details