Kyocera Corporation Ceramic Capacitors 12065F334K4T2A

Description
0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31NR81H334KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H334KUDKR-ND
Ceramic Capacitors 478-KAM31NR81H334KUDKR-ND
0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR81H334KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H334KUCT-ND
Ceramic Capacitors 478-KAM31NR81H334KUCT-ND
0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR81H334KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H334KUTR-ND
Ceramic Capacitors 478-KAM31NR81H334KUTR-ND
0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 60M3626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
60M3626
Capacitor Ceramic 0.33Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 60M3626
CAPACITOR CERAMIC 0.33UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx - 97M6555 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
97M6555
Ceramic Capacitor 0.33Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx 97M6555
CERAMIC CAPACITOR 0.33UF, 50V, X8R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X8R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM31NR81H334KUDKR-ND 478-KAM31NR81H334KUCT-ND 60M3626
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details