Kyocera Corporation Ceramic Capacitors 12065E184ZAT2A

Description
0.18µF -20%, +80% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF -20%, +80% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065E184ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065E184ZAT2A-ND
Ceramic Capacitors 12065E184ZAT2A-ND
0.18µF -20%, +80% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.18µF -20%, +80% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065E184ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065E184ZAT2A
Capacitors - Ceramic Capacitors 12065E184ZAT2A
CAP CER 0.18UF 50V Z5U 1206

CAP CER 0.18UF 50V Z5U 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 12065E184ZAT2A-ND 12065E184ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers