Kyocera Corporation Ceramic Capacitors 12065C823KAT4A

Description
CAP CER 0.082UF 50V X7R 1206
Datasheet
Description
CAP CER 0.082UF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C823KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C823KAT4A
Ceramic Capacitors 12065C823KAT4A
CAP CER 0.082UF 50V X7R 1206

CAP CER 0.082UF 50V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9735 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9735
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9735
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065C823KAT4A 55J9735
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details