Kyocera Corporation CAP CER 0.082UF 50V X7R 1206 12065C823KAT2A

Description
CAP CER 0.082UF 50V X7R 1206
Datasheet
Description
CAP CER 0.082UF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.082UF 50V X7R 1206 - 66-12065C823KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.082UF 50V X7R 1206
66-12065C823KAT2A
CAP CER 0.082UF 50V X7R 1206 66-12065C823KAT2A
CAP CER 0.082UF 50V X7R 1206

CAP CER 0.082UF 50V X7R 1206

Supplier's Site
Cap, Mlcc, X7R, 0.082Uf, 50V, 1206; Capacitance Kyocera Avx - 60R6398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.082Uf, 50V, 1206; Capacitance Kyocera Avx
60R6398
Cap, Mlcc, X7R, 0.082Uf, 50V, 1206; Capacitance Kyocera Avx 60R6398
CAP, MLCC, X7R, 0.082UF, 50V, 1206; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.082UF, 50V, 1206; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9733
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9733
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1206; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1206; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-12065C823KAT2A 60R6398 55J9733
Product Name CAP CER 0.082UF 50V X7R 1206 Cap, Mlcc, X7R, 0.082Uf, 50V, 1206; Capacitance Kyocera Avx Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details