Kyocera Corporation Ceramic Capacitors 12065C751JAT2A

Description
750pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C751JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C751JAT2A-ND
Ceramic Capacitors 12065C751JAT2A-ND
750pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

750pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065C751JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065C751JAT2A
Capacitors - Ceramic Capacitors 12065C751JAT2A
CAP CER 750PF 50V X7R 1206

CAP CER 750PF 50V X7R 1206

Supplier's Site
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9724
Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9724
CAPACITOR CERAMIC, 750PF, 50V, X7R, 5%, 1206; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 750PF, 50V, X7R, 5%, 1206; Capacitance:750pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12065C751JAT2A-ND 12065C751JAT2A 55J9724
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 750Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details