Kyocera Corporation Ceramic Capacitors - 12065C683KAT2A 12065C683KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760273-12065C683KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J0500683KDB; 1206J0500683KDR; NMC1206X7R683K50TRP1 5F; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760273-12065C683KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J0500683KDB; 1206J0500683KDR; NMC1206X7R683K50TRP1 5F; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C683KAT2A - 760273-12065C683KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C683KAT2A
760273-12065C683KAT2A
Ceramic Capacitors - 12065C683KAT2A 760273-12065C683KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760273-12065C683KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J0500683KDB; 1206J0500683KDR; NMC1206X7R683K50TRP1 5F; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760273-12065C683KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1206J0500683KDB; 1206J0500683KDR; NMC1206X7R683K50TRP15F;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-12065C683KAT2A
SMD 50V Capacitor 60-12065C683KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H683KT NEW GLOBAL PN 50V 0.068u A 581-KGM31BR71H683KT Product overview: 12065C683KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C683KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H683KT NEW GLOBAL PN 50V 0.068u A 581-KGM31BR71H683KT Product overview: 12065C683KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C683KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 07H2544 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
07H2544
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 07H2544
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4210 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4210
Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4210
MLCC CAPACITOR, 0.068uF, 50V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.068uF, 50V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 55X3829 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
55X3829
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 55X3829
SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 0.068UF 50V X7R 1206 - 66-12065C683KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.068UF 50V X7R 1206
66-12065C683KAT2A
CAP CER 0.068UF 50V X7R 1206 66-12065C683KAT2A
CAP CER 0.068UF 50V X7R 1206

CAP CER 0.068UF 50V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760273-12065C683KAT2A 60-12065C683KAT2A 07H2544 88W4210 55X3829 66-12065C683KAT2A
Product Name Ceramic Capacitors - 12065C683KAT2A SMD 50V Capacitor Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 0.068Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx CAP CER 0.068UF 50V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details