0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.068UF 50V X7R 1206
CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, 1206; Capacitance:0.068µF;
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM31BR71H683KTDKR-ND | 478-KAM31BR71H683KTCT-ND | 12065C683K4T2A | 22K3257 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor; SMD |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |