Manufacturer: AVX Corporation
Win Source Part Number: 905167-12065C683JAT2
Operating Temperature Range: -55°C ~ 125°C
Features: 0.068 µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
CERAMIC CAPACITOR 0.068UF 50V, X7R, 5%, 1206, FULL REEL; Capacitance:68000pF;
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 905167-12065C683JAT2A | 55J9721 |
| Product Name | Ceramic Capacitors - 12065C683JAT2A | Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Surface Mount Technology | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes |