Kyocera Corporation Ceramic Capacitors 12065C564KAT2A

Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11631-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11631-2-ND
Ceramic Capacitors 478-11631-2-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11631-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11631-1-ND
Ceramic Capacitors 478-11631-1-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11631-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11631-6-ND
Ceramic Capacitors 478-11631-6-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C564KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C564KAT2A
Ceramic Capacitors 12065C564KAT2A
CAP CER 0.56UF 50V X7R 1206

CAP CER 0.56UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-11631-2-ND 478-11631-6-ND 12065C564KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details