Kyocera Corporation Ceramic Capacitors 12065C563JAT2A

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C563JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C563JAT2A-ND
Ceramic Capacitors 12065C563JAT2A-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C563JAT2A - 760272-12065C563JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C563JAT2A
760272-12065C563JAT2A
Ceramic Capacitors - 12065C563JAT2A 760272-12065C563JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760272-12065C563JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.056μF Tolerance: ±5% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): GMC31X7R563J50NT; 1206J0500563JDR; C1206X7R500-563JN6R; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760272-12065C563JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.056μF
Tolerance: ±5%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): GMC31X7R563J50NT; 1206J0500563JDR; C1206X7R500-563JN6R;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9705 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9705
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9705
CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, 1206, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, 1206, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065C563JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065C563JAT2A
Capacitors - Ceramic Capacitors 12065C563JAT2A
CAP CER 0.056UF 50V X7R 1206

CAP CER 0.056UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12065C563JAT2A-ND 760272-12065C563JAT2A 55J9705 12065C563JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors - 12065C563JAT2A Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers