Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF31GR71H475KU NW G LOB PN 50V 4.7uF X7R A 581-KAF31GR71H475KU Product overview: 12065C475K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C475K4Z2A can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Ceramic Capacitors
Series: FLEXITERM®
Package: Tape & Reel (TR)
Capacitance: 4.7 µF
Tolerance: ±10%
Applications: Automotive, Boardflex Sensitive
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount, MLCC
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 4.7µF, 50V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 4.7UF 50V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12065C475K4Z2A | 478-KAF31GR71H475KUDKR-ND | 478-KAF31GR71H475KUTR-ND | 47AC9970 | 08AK4901 | 12065C475K4Z2A | |
| Product Name | SMD 50V 4.7uF Capacitor | Capacitors Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Μf, 50V, 10%, X7R, 1206; Capacitance Kyocera Avx | Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |