Kyocera Corporation Ceramic Capacitors 12065C474KAZ2A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31ER71H474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31ER71H474KUCT-ND
Ceramic Capacitors 478-KGF31ER71H474KUCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31ER71H474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31ER71H474KUTR-ND
Ceramic Capacitors 478-KGF31ER71H474KUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31ER71H474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31ER71H474KUDKR-ND
Ceramic Capacitors 478-KGF31ER71H474KUDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 963800-12065C474KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963800-12065C474KAZ2A
Capacitors - Ceramic Capacitors 963800-12065C474KAZ2A
Win Source Part Number: 963800-12065C474KAZ2 A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 2,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.060" (1.52mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCSH31B474K500CT; UMK316B7474KL-T; GRM31MR71H474KA01L; C3216X7R1H474K160AA; CGA5L2X7R1H474K160AA ; UMK316B7474KLHT; UMK316BJ474KL-T12065 C474KAZ2A.; 12065C474KAZ2A/2K; 12065C474KAZ2A2K; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 12065C474KAZ2A\\2K,4 78-3573-6,478-3573-1 ,12065C474KAZ2A/2K,4 78-3573-2

Win Source Part Number: 963800-12065C474KAZ2A
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 2,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.060" (1.52mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MCSH31B474K500CT; UMK316B7474KL-T; GRM31MR71H474KA01L; C3216X7R1H474K160AA; CGA5L2X7R1H474K160AA; UMK316B7474KLHT; UMK316BJ474KL-T12065C474KAZ2A.; 12065C474KAZ2A/2K; 12065C474KAZ2A2K;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 12065C474KAZ2A\\2K,478-3573-6,478-3573-1,12065C474KAZ2A/2K,478-3573-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356845P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356845P
MLCCs - Multilayer Ceramic Capacitors 1356845P
KYOCERA AVX 12065C474KAZ2A

KYOCERA AVX 12065C474KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353373
MLCCs - Multilayer Ceramic Capacitors 1353373
KYOCERA AVX 12065C474KAZ2A

KYOCERA AVX 12065C474KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356845
MLCCs - Multilayer Ceramic Capacitors 1356845
KYOCERA AVX 12065C474KAZ2A

KYOCERA AVX 12065C474KAZ2A

Supplier's Site
Singapore, Singapore
SMD 50V 0.47uF Capacitor
60-12065C474KAZ2A
SMD 50V 0.47uF Capacitor 60-12065C474KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31ER71H474KU NEW GLOBAL PN 50V 0.47uF A 581-KGF31ER71H474KU Product overview: 12065C474KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31ER71H474KU NEW GLOBAL PN 50V 0.47uF A 581-KGF31ER71H474KU Product overview: 12065C474KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 64M4632 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
64M4632
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 64M4632
CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065C474KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C474KAZ2A
Ceramic Capacitors 12065C474KAZ2A
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF31ER71H474KUCT-ND 478-KGF31ER71H474KUDKR-ND 963800-12065C474KAZ2A 1356845P 1353373 60-12065C474KAZ2A 64M4632 12065C474KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 0.47uF Capacitor Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details