AVX Corporation SMD 50V 0.47uF Capacitor 12065C474JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H474JU NEW GLOBAL PN 50V 0.47uF A 581-KGM31HR71H474JU Product overview: 12065C474JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H474JU NEW GLOBAL PN 50V 0.47uF A 581-KGM31HR71H474JU Product overview: 12065C474JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.47uF Capacitor
60-12065C474JAT2A
SMD 50V 0.47uF Capacitor 60-12065C474JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H474JU NEW GLOBAL PN 50V 0.47uF A 581-KGM31HR71H474JU Product overview: 12065C474JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H474JU NEW GLOBAL PN 50V 0.47uF A 581-KGM31HR71H474JU Product overview: 12065C474JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C474JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331042-12065C474JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331042-12065C474JAT2A
Capacitors - Ceramic Capacitors 1331042-12065C474JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331042-12065C474JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.060" (1.52mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5784-2,478-5784- 1,478-5784-6,12065C4 74JAT2A\\2K,12065C47 4JAT2A/2K,12065C474J AT2A-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331042-12065C474JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.060" (1.52mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5784-2,478-5784-1,478-5784-6,12065C474JAT2A\\2K,12065C474JAT2A/2K,12065C474JAT2A-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353370 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353370
MLCCs - Multilayer Ceramic Capacitors 1353370
KYOCERA AVX 12065C474JAT2A

KYOCERA AVX 12065C474JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367628P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367628P
MLCCs - Multilayer Ceramic Capacitors 1367628P
KYOCERA AVX 12065C474JAT2A

KYOCERA AVX 12065C474JAT2A

Supplier's Site
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 60R6395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
60R6395
Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 60R6395
CAPACITOR CERAMIC 0.47UF, 50V, X7R, 5%, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X7R, 5%, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8425 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8425
Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8425
Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 50V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4572
Cap, 0.47Μf, 50V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4572
CAP, 0.47µF, 50V, 5%, X7R, 1206, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 5%, X7R, 1206, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.47UF 50V X7R 1206 - 66-12065C474JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 50V X7R 1206
66-12065C474JAT2A
CAP CER 0.47UF 50V X7R 1206 66-12065C474JAT2A
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - 12065C474JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C474JAT2A
Ceramic Capacitors 12065C474JAT2A
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C474JAT2A 1331042-12065C474JAT2A 1353370 1367628P 60R6395 50R8425 13AC4572 66-12065C474JAT2A 12065C474JAT2A
Product Name SMD 50V 0.47uF Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 0.47Μf, 50V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx CAP CER 0.47UF 50V X7R 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers