Manufacturer: AVX Corporation
Win Source Part Number: 1001128-12065C473KAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H473KT NEW GLOBAL PN 50V 0.047u A 581-KGM31BR71H473KT Product overview: 12065C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C473KAT2A can be used for catalog matching and distributor lookup.
50V 47nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF;
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 0.047µF, 50V, 10%, X7R, 1206, REEL; Capacitance:47000pF;
MLCC CAPACITOR, 0.047uF, 50V, X7R, 10%, 1206; Capacitance:47000pF;
CAP CER 0.047UF 50V X7R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001128-12065C473KAT2A | 60-12065C473KAT2A | 12065C473KAT2A | 85C0318 | 07WX6807 | 95W1578 | 88W4208 | 12065C473KAT2A |
| Product Name | Ceramic Capacitors - 12065C473KAT2A | SMD 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 0.047Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx | Mlcc Capacitor, 0.047Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | ||
| WVAC | 50 volts | 50 to ? volts | 50 volts | 50 volts |