Kyocera Corporation Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx 12065C471MAT2A

Description
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 1206; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 1206; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9684
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9684
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 1206; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 1206; Capacitance:470pF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065C471MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C471MAT2A
Ceramic Capacitors 12065C471MAT2A
CAP CER 470PF 50V X7R 1206

CAP CER 470PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9684 12065C471MAT2A
Product Name Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details