Kyocera Corporation SMD 50V 470pF Capacitor 12065C471JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H471JT NEW GLOBAL PN 50V 470pF A 581-KGM31BR71H471JT Product overview: 12065C471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H471JT NEW GLOBAL PN 50V 470pF A 581-KGM31BR71H471JT Product overview: 12065C471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 470pF Capacitor
60-12065C471JAT2A
SMD 50V 470pF Capacitor 60-12065C471JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H471JT NEW GLOBAL PN 50V 470pF A 581-KGM31BR71H471JT Product overview: 12065C471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C471JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H471JT NEW GLOBAL PN 50V 470pF A 581-KGM31BR71H471JT Product overview: 12065C471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C471JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C471JAT2A - 1034501-12065C471JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C471JAT2A
1034501-12065C471JAT2A
Ceramic Capacitors - 12065C471JAT2A 1034501-12065C471JAT2A
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034501-12065C471JAT 2A Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 5 % Thickness: 939.8 µm Number of Pins: 2 Width: 1.6 mm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): CC1206JRX7R0BB471; CC1206KRX7R9BB471; CL31B471KBCNNNC; C1206C471K5RACTU; C1206C471KGRACTU; CC1206KKX7RDBB471; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034501-12065C471JAT2A
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 470 pF
Tolerance: 5 %
Thickness: 939.8 µm
Number of Pins: 2
Width: 1.6 mm
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): CC1206JRX7R0BB471; CC1206KRX7R9BB471; CL31B471KBCNNNC; C1206C471K5RACTU; C1206C471KGRACTU; CC1206KKX7RDBB471;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9681
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9681
CAPACITOR CERAMIC, 470PF, 50V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 50V, X7R, 5%, 1206; Capacitance:470pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-12065C471JAT2A 1034501-12065C471JAT2A 55J9681
Product Name SMD 50V 470pF Capacitor Ceramic Capacitors - 12065C471JAT2A Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details