Kyocera Corporation Ceramic Capacitors 12065C394KAT2A

Description
0.39µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C394KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C394KAT2A-ND
Ceramic Capacitors 12065C394KAT2A-ND
0.39µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.39µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.39Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4280
Ceramic Capacitor 0.39Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4280
CERAMIC CAPACITOR 0.39UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065C394KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065C394KAT2A
Capacitors - Ceramic Capacitors 12065C394KAT2A
CAP CER 0.39UF 50V X7R 1206

CAP CER 0.39UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065C394KAT2A-ND 66M4280 12065C394KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.39Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers