Kyocera Corporation SMD 50V 0.33uF Capacitor 12065C334KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334KU Product overview: 12065C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334KU Product overview: 12065C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.33uF Capacitor
60-12065C334KAT2A
SMD 50V 0.33uF Capacitor 60-12065C334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334KU Product overview: 12065C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334KU Product overview: 12065C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C334KAT2A - 844568-12065C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C334KAT2A
844568-12065C334KAT2A
Ceramic Capacitors - 12065C334KAT2A 844568-12065C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 844568-12065C334KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.33 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12065C334KAT2A\\4K, 478-1562-1, 478-1562-2, 478-1562-6, 12065C334KAT2A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 844568-12065C334KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.33 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C334KAT2A\\4K, 478-1562-1, 478-1562-2, 478-1562-6, 12065C334KAT2A/2K

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353367
MLCCs - Multilayer Ceramic Capacitors 1353367
KYOCERA AVX 12065C334KAT2A

KYOCERA AVX 12065C334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367624P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367624P
MLCCs - Multilayer Ceramic Capacitors 1367624P
KYOCERA AVX 12065C334KAT2A

KYOCERA AVX 12065C334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367624 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367624
MLCCs - Multilayer Ceramic Capacitors 1367624
KYOCERA AVX 12065C334KAT2A

KYOCERA AVX 12065C334KAT2A

Supplier's Site
Ceramic Capacitors - 12065C334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C334KAT2A
Ceramic Capacitors 12065C334KAT2A
CAP CER 0.33UF 50V X7R 1206

CAP CER 0.33UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1512 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1512
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1512
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 94C5520 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
94C5520
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 94C5520
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1576 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1576
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1576
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12065C334KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12065C334KAT2A
50V 330nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C334KAT2A 844568-12065C334KAT2A 1353367 1367624P 12065C334KAT2A 96M1512 95W1576 12065C334KAT2A
Product Name SMD 50V 0.33uF Capacitor Ceramic Capacitors - 12065C334KAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details