Kyocera Corporation SMD 50V 0.33uF Capacitor 12065C334JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334JU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334JU Product overview: 12065C334JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334JU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334JU Product overview: 12065C334JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.33uF Capacitor
60-12065C334JAT2A
SMD 50V 0.33uF Capacitor 60-12065C334JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334JU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334JU Product overview: 12065C334JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31PR71H334JU NEW GLOBAL PN 50V 0.33uF A 581-KGM31PR71H334JU Product overview: 12065C334JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C334JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C334JAT2A - 853812-12065C334JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C334JAT2A
853812-12065C334JAT2A
Ceramic Capacitors - 12065C334JAT2A 853812-12065C334JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853812-12065C334JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12065C334JAT2A-ND, 478-6055-6, 478-6055-1, 478-6055-2, 12065C334JAT2A/2K, 12065C334JAT2A\\2K

Manufacturer: AVX Corporation
Win Source Part Number: 853812-12065C334JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C334JAT2A-ND, 478-6055-6, 478-6055-1, 478-6055-2, 12065C334JAT2A/2K, 12065C334JAT2A\\2K

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 60R6394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
60R6394
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 60R6394
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9665 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9665
Ceramic Capacitor 0.33Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9665
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8256
Cap, 0.33Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8256
CAP, 0.33UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.33UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 12065C334JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C334JAT2A
Ceramic Capacitors 12065C334JAT2A
CAP CER 0.33UF 50V X7R 1206

CAP CER 0.33UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C334JAT2A 853812-12065C334JAT2A 60R6394 66AH8256 12065C334JAT2A
Product Name SMD 50V 0.33uF Capacitor Ceramic Capacitors - 12065C334JAT2A Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Cap, 0.33Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details