Kyocera Corporation Capacitors - Ceramic Capacitors 12065C333KAT2A

Description
Win Source Part Number: 986362-12065C333KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1548-6,12065C333 KAT2A/4K,478-1548-2, 478-1548-1
Request a Quote Datasheet
Description
Win Source Part Number: 986362-12065C333KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1548-6,12065C333 KAT2A/4K,478-1548-2, 478-1548-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 986362-12065C333KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
986362-12065C333KAT2A
Capacitors - Ceramic Capacitors 986362-12065C333KAT2A
Win Source Part Number: 986362-12065C333KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1548-6,12065C333 KAT2A/4K,478-1548-2, 478-1548-1

Win Source Part Number: 986362-12065C333KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1548-6,12065C333KAT2A/4K,478-1548-2,478-1548-1

Buy Now Datasheet
Singapore, Singapore
SMD 50V Capacitor
60-12065C333KAT2A
SMD 50V Capacitor 60-12065C333KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H333KT NEW GLOBAL PN 50V 0.033u A 581-KGM31BR71H333KT Product overview: 12065C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C333KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H333KT NEW GLOBAL PN 50V 0.033u A 581-KGM31BR71H333KT Product overview: 12065C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C333KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C333KAT2A
Ceramic Capacitors 12065C333KAT2A
CAP CER 0.033UF 50V X7R 1206

CAP CER 0.033UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 19C6341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
19C6341
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 19C6341
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.033Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4206 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.033Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4206
Mlcc Capacitor, 0.033Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4206
MLCC CAPACITOR, 0.033uF, 50V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.033uF, 50V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.033Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1575
Cap, 0.033Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1575
CAP, 0.033µF, 50V, 10%, X7R, 1206, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 0.033µF, 50V, 10%, X7R, 1206, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.033UF 50V X7R 1206 - 66-12065C333KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 50V X7R 1206
66-12065C333KAT2A
CAP CER 0.033UF 50V X7R 1206 66-12065C333KAT2A
CAP CER 0.033UF 50V X7R 1206

CAP CER 0.033UF 50V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 986362-12065C333KAT2A 60-12065C333KAT2A 12065C333KAT2A 19C6341 88W4206 95W1575 66-12065C333KAT2A
Product Name Capacitors - Ceramic Capacitors SMD 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 0.033Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 0.033Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx CAP CER 0.033UF 50V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers