Kyocera Corporation Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065C331KAT2A

Description
CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9658 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9658
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9658
CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9658
Product Name Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details