AVX Corporation Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065C274KAT2A.

Description
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30AC3169 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30AC3169
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30AC3169
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC3169
Product Name Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details