Kyocera Corporation Ceramic Capacitors 12065C274KAT2A

Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1561-1-ND
Ceramic Capacitors 478-1561-1-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1561-6-ND
Ceramic Capacitors 478-1561-6-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1561-2-ND
Ceramic Capacitors 478-1561-2-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.27uF 50V Capacitor
60-12065C274KAT2A
SMD 0.27uF 50V Capacitor 60-12065C274KAT2A
Cap Ceramic 0.27uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: 12065C274KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C274KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.27uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: 12065C274KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C274KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9656 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9656
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9656
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 60R6393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
60R6393
Capacitor Ceramic 0.27Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 60R6393
CAPACITOR CERAMIC 0.27UF, 50V, X7R, 10%, 1206; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 10%, 1206; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8423 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8423
Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8423
Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1561-1-ND 478-1561-6-ND 60-12065C274KAT2A 55J9656 50R8423
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.27uF 50V Capacitor Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.27 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details