Kyocera Corporation Ceramic Capacitors 12065C274JAT2A

Description
CAP CER 0.27UF 50V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.27UF 50V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C274JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C274JAT2ACT-ND
Ceramic Capacitors 478-12065C274JAT2ACT-ND
CAP CER 0.27UF 50V X7R 1206

CAP CER 0.27UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12065C274JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C274JAT2ATR-ND
Ceramic Capacitors 478-12065C274JAT2ATR-ND
0.27µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C274JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C274JAT2ADKR-ND
Ceramic Capacitors 478-12065C274JAT2ADKR-ND
CAP CER 0.27UF 50V X7R 1206

CAP CER 0.27UF 50V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065C274JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065C274JAT2A
Capacitors - Ceramic Capacitors 12065C274JAT2A
CAP CER 0.27UF 50V X7R 1206

CAP CER 0.27UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - 12065C274JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C274JAT2A
Ceramic Capacitors 12065C274JAT2A
CAP CER 0.27UF 50V X7R 1206

CAP CER 0.27UF 50V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 66M4277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
66M4277
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 66M4277
CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12065C274JAT2ACT-ND 478-12065C274JAT2ADKR-ND 12065C274JAT2A 12065C274JAT2A 66M4277
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details