Kyocera Corporation CAP CER 0.027UF 50V X7R 1206 12065C273KAT2A

Description
CAP CER 0.027UF 50V X7R 1206
Description
CAP CER 0.027UF 50V X7R 1206

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.027UF 50V X7R 1206 - 66-12065C273KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.027UF 50V X7R 1206
66-12065C273KAT2A
CAP CER 0.027UF 50V X7R 1206 66-12065C273KAT2A
CAP CER 0.027UF 50V X7R 1206

CAP CER 0.027UF 50V X7R 1206

Supplier's Site
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9652 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9652
Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9652
CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-12065C273KAT2A 55J9652
Product Name CAP CER 0.027UF 50V X7R 1206 Ceramic Capacitor 0.027Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details