Kyocera Corporation Ceramic Capacitors 12065C272KAT2A

Description
2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1535-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1535-2-ND
Ceramic Capacitors 478-1535-2-ND
2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1535-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1535-1-ND
Ceramic Capacitors 478-1535-1-ND
2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1535-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1535-6-ND
Ceramic Capacitors 478-1535-6-ND
2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9648 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9648
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9648
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1535-2-ND 478-1535-6-ND 55J9648
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details