Kyocera Corporation Ceramic Capacitors 12065C271KAT2A

Description
270pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C271KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C271KAT2A-ND
Ceramic Capacitors 12065C271KAT2A-ND
270pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065C271KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065C271KAT2A
Capacitors - Ceramic Capacitors 12065C271KAT2A
CAP CER 270PF 50V X7R 1206

CAP CER 270PF 50V X7R 1206

Supplier's Site
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 70K7074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
70K7074
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 70K7074
CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12065C271KAT2A-ND 12065C271KAT2A 70K7074
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details